EN
  • EN
  • DE

MN13821-M(TX)

Part No MN13821-M(TX)
Manufacturer Panasonic
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-23
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 725376-MN13821-M(TX)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MN13821-M(TX) CAD Model

Description

The Panasonic MN13821-M(TX) is a voltage detector IC (Integrated Circuit). It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a certain threshold. This is crucial for preventing malfunctions and ensuring proper operation of microcontrollers and other digital circuits.

Applications:

  • Microcontroller Reset Circuits: Generating a reset signal for microcontrollers during power-up or undervoltage conditions.
  • Power Supply Monitoring: Detecting voltage drops in power supplies and triggering a protective action.
  • Battery Monitoring: Monitoring battery voltage in portable devices and providing a low-battery warning.
  • System Monitoring: Monitoring voltage levels in various electronic systems and triggering an alarm or shutdown if necessary.
  • Industrial Control: Ensuring proper operation of industrial equipment by monitoring voltage levels.

Features:

  • Detection Voltage: Typically 2.1V to 6.0V (various options available).
  • High Accuracy: Precise voltage detection for reliable operation.
  • Low Current Consumption: Minimizes power dissipation.
  • Open Drain Output: Flexible interface for various applications.
  • Hysteresis: Prevents oscillation during voltage fluctuations.
  • Small Package: Compact size for space-constrained applications.
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Reliable Voltage Monitoring: Ensures proper operation of electronic circuits by detecting undervoltage conditions.
  • Microcontroller Protection: Prevents microcontrollers from malfunctioning due to voltage drops.
  • System Stability: Improves the stability and reliability of electronic systems.
  • Low Power Consumption: Minimizes power dissipation in battery-powered devices.
  • Small Size: Enables integration in space-constrained applications.

Additional Details:

The MN13821-M(TX) voltage detector IC operates by comparing the input voltage to an internal reference voltage. When the input voltage falls below the detection threshold, the output signal is asserted, typically triggering a reset in the microcontroller or activating a warning signal. The open drain output allows for flexible connection to various circuits. The hysteresis feature prevents the output from oscillating due to small voltage fluctuations near the detection threshold. The low current consumption makes it suitable for battery-powered devices where minimizing power dissipation is crucial. The device is commonly used in a wide range of applications, including consumer electronics, industrial control, and automotive electronics.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess