EN
  • EN
  • DE

ZNRV10221U

Part No ZNRV10221U
Manufacturer Panasonic
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 413050-ZNRV10221U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZNRV10221U CAD Model

Description

The ZNRV10221U is a transient/surge voltage suppressor manufactured by Panasonic, belonging to the ZNR® V series of varistors. These varistors are designed to protect electronic devices and circuits from voltage surges caused by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Power supplies: Used to protect power supply circuits from overvoltage transients.
  • Consumer electronics: Integrated into televisions, audio equipment, and other devices to safeguard against power surges.
  • Industrial equipment: Protects sensitive electronic components in industrial control systems.
  • Communication equipment: Used in telecom and networking equipment for surge protection.
  • LED lighting: Protects LED drivers and luminaires from voltage spikes.

Features

  • High surge current capability: Designed to withstand high surge currents without failure.
  • Wide operating voltage range: Suitable for various operating voltages.
  • Fast response time: Quickly clamps transient voltages to protect downstream components.
  • RoHS compliant: Complies with environmental regulations.
  • Compact size: Allows for easy integration into various circuit designs.

Benefits

  • Protection against voltage surges: Prevents damage to sensitive electronic components caused by transient voltages.
  • Increased product reliability: Enhances the reliability and lifespan of electronic devices.
  • Reduced downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved safety: Protects users from electrical hazards caused by overvoltage conditions.
  • Cost-effective solution: Provides a cost-effective solution for surge protection.

Technical Specifications

The specific technical specifications for the ZNRV10221U include a varistor voltage of approximately 220V, a maximum surge current rating that varies depending on the waveform and number of surges (consult the datasheet for precise values), and a clamping voltage that determines the level to which the transient voltage is limited. It typically comes in a disc-shaped package with radial leads. The energy absorption capability is another critical parameter to consider when selecting a varistor.

Always refer to the official Panasonic datasheet for detailed electrical characteristics, surge current ratings, derating curves, and safety information before using the ZNRV10221U in any application.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess