EN
  • EN
  • DE

TST1284

Part No TST1284
Manufacturer Bothhand USA, LP.
Catalog HOT - SALES and EOL Components (T)
Description 10/100 BASE-T MAGNETICS MODULES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bothhand USA, LP.
Win Source Part Number 396471-TST1284
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TST1284 CAD Model

Description

The TST1284 is a through-hole terminal block manufactured by Bothhand USA, LP. Terminal blocks such as the TST1284 are essential components in electrical and electronic systems, providing a secure and organized method for connecting wires and cables. These blocks facilitate easy wiring, maintenance, and modifications in various applications.

Applications

  • Industrial control panels: Used to connect and distribute power and signals within control panels.
  • Power distribution systems: Provides connection points for incoming and outgoing power cables.
  • HVAC systems: Facilitates the wiring of sensors, actuators, and control units in heating, ventilation, and air conditioning systems.
  • Telecommunications equipment: Used in connection boxes and distribution frames for telecom wiring.
  • Lighting systems: Connects wires for lighting fixtures, ballasts, and control devices.

Features

  • Through-hole mounting: Securely mounts to PCBs using through-hole pins.
  • Multiple terminals: Provides multiple connection points for wires.
  • Durable construction: Made from robust materials to withstand harsh environments.
  • Screw-type connections: Uses screws to clamp wires, providing a reliable and secure connection.
  • High current and voltage ratings: Designed to handle specific current and voltage levels safely.

Benefits

  • Organized wiring: Simplifies wiring and reduces the risk of short circuits and loose connections.
  • Easy maintenance: Allows for quick and easy disconnection and reconnection of wires for maintenance and repairs.
  • Secure connections: Screw-type connections ensure reliable and vibration-resistant wiring.
  • Versatile applications: Suitable for a wide range of electrical and electronic applications.
  • Robust performance: Durable construction ensures long-term reliability in demanding environments.

Additional Details

The TST1284 is typically made from materials such as polyamide or other high-strength plastics. The terminal screws are usually made of plated steel to ensure good conductivity and corrosion resistance. The terminal block is designed to accommodate specific wire gauges, and it is crucial to use the appropriate wire size for secure and reliable connections. The datasheet for the TST1284 specifies the maximum current and voltage ratings, operating temperature range, and other relevant specifications. Correct installation and adherence to the manufacturer's guidelines are essential for safe and reliable operation. Regularly inspecting the connections and tightening the screws as needed can help maintain the integrity of the wiring and prevent issues over time.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 642 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess