EN
  • EN
  • DE

CMDAQSCZBL

Part No CMDAQSCZBL
Manufacturer Panduit Corp
Catalog Fiber Optic Connectors - Adapters
Description SC DUPL (AQ) ADAPTER (BL) MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Coupler
Convert From (Adapter End) SC Receptacle
Convert To (Adapter End) SC Receptacle
Simplex/Duplex Duplex
Mode Multimode
Mounting Type Panel Mount, Snap-In
Ferrule Material Zirconia, Ceramic
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625889-CMDAQSCZBL
Ultra Librarian 3D Model Ultra Librarian CMDAQSCZBL CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COUPLER RCPT SC-SC DUPLEX / Conn SC Adapter Single Mode Duplex F/F Crimp ST Panel Mount 0.5dB Bag
Lowest to $91.5361
TE Connectivity
CONN COUPLER RCPT ST-ST SIMPLEX
Lowest to $5.7019
Switchcraft Inc.
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Molex, LLC
LC DUP ADAPTER METAL SLV SCREW / Fiber Optic Connector To
Need more? Email Us
Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Broadcom Limited
CONN COUPLER RCPT POF-POF DUPLEX
Need more? Email Us
Panduit Corp
ST SIMPL FIBER ADAPTER WITH MODU
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us
Switchcraft Inc.
CONN COUPLER RCPT ST-ST SIMPLEX
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess