EN
  • EN
  • DE

CMFBL

Part No CMFBL
Manufacturer Panduit Corp
Catalog Coaxial Connectors (RF) - Adapters
Description COAX ADAPT F TO F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Adapter Type Jack to Jack
Conversion Type Same Series
Adapter Series F to F
Center Gender Female to Female
Convert From (Adapter End) F Jack, Female Socket
Convert To (Adapter End) F Jack, Female Socket
Style Straight
Mounting Type Panel Mount, Snap-In
Fastening Type Threaded, Threaded
Frequency - Max 3 GHz
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609236-CMFBL
Ultra Librarian 3D Model Ultra Librarian CMFBL CAD Model

Description

N

You May Also Be Interested in

LEMO
COAX ADAPT SMA TO NIM CAMAC
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
LEMO
COAX ADAPT BNC TO NIM-CAMAC
Need more? Email Us
Amphenol
COAX ADAPT TNC TO TNC
Need more? Email Us
Amphenol SV Microwave
SMP FEMALE TO FEMALE BULLET, SPR
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
LEMO
COAX ADAPT NIM CAMAC-NIM CAMAC
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
LEMO
COAX ADAPT BNC TO NIM-CAMAC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess