EN
  • EN
  • DE

FSDL906

Part No FSDL906
Manufacturer Panduit Corp
Catalog Fiber Optic Cables
Description Cable 6-Fiber LSZH Singlemode 9μm OS2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975372-FSDL906
Categories Fiber Optic Cables
Manufacturer Panduit Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSDL906 CAD Model

Description

The Panduit Corp 975372-FSDL906 is a fiber optic cable that is designed to provide high-speed data transmission.

  • Manufacturer: Panduit Corp
  • Supply and Demand Status: Currently experiencing a shortage

You May Also Be Interested in

TE Connectivity
FOMM62.5 LEAD LC/DPX ODVA - SC/D
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=100M / Fiber Optic Cable POF 328.1' (100.0m)
Lowest to $110.7143
Broadcom Limited
FIBER OPTIC CBL SC-SC POF 10M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 2M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 10M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 3M
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-LC DUPLEX 5M
Need more? Email Us
Amphenol CONEC
FIBER OPTIC CBL LC-LC DUPLEX 1M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess