EN
  • EN
  • DE

1N4148-TB

Part No 1N4148-TB
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description FAST SWITCHING DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DO-35
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
RoHS State Request Verification
Win Source Part Number 721362-1N4148-TB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4148-TB CAD Model

Description

The 1N4148-TB is a high-speed switching diode manufactured by Panjit. It is a widely used and versatile diode known for its fast switching speed, low forward voltage drop, and reliable performance. The 1N4148-TB is commonly employed in a variety of electronic circuits for signal rectification, clamping, and protection applications. Panjit is a well-established manufacturer providing quality semiconductor components.

Applications:

  • High-Speed Switching: Used in applications requiring rapid switching, such as inverters, converters, and digital circuits.
  • Signal Rectification: Employed for rectifying small signals in communication equipment, instrumentation, and control systems.
  • Clamping Circuits: Utilized in clamping circuits to protect sensitive components from voltage spikes or overvoltage conditions.
  • Reverse Polarity Protection: Integrated into circuits to prevent damage caused by reverse polarity connections.
  • Logic Gates and Discrete Circuits: Found in some discrete logic gate implementations and general-purpose circuit designs.

Features:

  • Fast Reverse Recovery Time: Offers a very short reverse recovery time, enabling efficient and fast switching operations.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall circuit efficiency.
  • High Breakdown Voltage: Can withstand high reverse voltages without breakdown, ensuring reliable operation.
  • Small Signal Diode: Designed for handling small signal levels in electronic circuits.
  • Durable Construction: Manufactured using high-quality materials and processes for long-term reliability.

Benefits:

  • Improved Circuit Performance: Fast switching and low forward voltage drop enhance circuit performance and efficiency.
  • Reliable Protection: Provides effective protection against voltage transients and reverse polarity.
  • Wide Range of Applications: Suitable for a broad spectrum of switching, rectification, and protection applications.
  • Compact Design: Allows for easy integration into various electronic devices and circuit layouts.
  • Cost-Effective Solution: Provides a reliable and affordable solution for numerous electronic circuit designs.

Technical Specifications: The 1N4148-TB typically features a reverse recovery time of 4 ns. The forward voltage drop is around 0.72V at a forward current of 10mA. It has a peak reverse voltage rating of 100V and a forward current rating of 200mA. The diode is commonly available in a DO-35 package. For detailed specifications, refer to the Panjit datasheet for the 1N4148-TB.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess