EN
  • EN
  • DE

BAS70CWT/R

Part No BAS70CWT/R
Manufacturer Panjit
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818759-BAS70CWT/R
Ultra Librarian 3D Model Ultra Librarian BAS70CWT/R CAD Model

Description

The BAS70CWT/R is a Schottky barrier diode manufactured by Panjit. Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for a variety of high-frequency and switching applications.

Applications

  • High-Speed Switching: Used in circuits requiring fast switching speeds.
  • Voltage Clamping: Protecting sensitive circuits from overvoltage conditions.
  • RF Detection: Detecting radio frequency signals.
  • Mixing: Used in mixer circuits to combine signals.
  • Sampling Circuits: Sampling analog signals at high speeds.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Capacitance: Reduces signal loading and improves high-frequency performance.
  • Small Surface Mount Package: Facilitates compact circuit designs.
  • Guard Ring Construction: Provides protection against reverse voltage transients.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Efficient Operation: Low forward voltage drop reduces power consumption.
  • High-Speed Performance: Fast switching speed enables high-frequency applications.
  • Compact Design: Small package allows for high-density circuit layouts.
  • Reliable Protection: Guard ring construction provides protection against voltage transients.

Additional Details

The BAS70CWT/R is packaged in a small surface-mount package, making it ideal for compact electronic devices. Its low forward voltage drop is a key characteristic, allowing for efficient operation in low-voltage circuits. The fast switching speed is essential for applications that require rapid transitions between on and off states. The guard ring construction provides additional protection against voltage spikes, ensuring reliable operation.

It is important to consult the manufacturer's datasheet for the diode's maximum ratings, including reverse voltage, forward current, and operating temperature. Proper handling and soldering techniques should be employed to ensure reliable performance.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess