EN
  • EN
  • DE

BAT43W-R1

Part No BAT43W-R1
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOD123
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 729927-BAT43W-R1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT43W-R1 CAD Model

Description

The BAT43W-R1 is a Schottky barrier diode manufactured by Panjit. This diode is designed for applications requiring fast switching speeds and low forward voltage drop.

Applications:

  • High-frequency rectification
  • Reverse polarity protection
  • Clamping circuits
  • Switching mode power supplies (SMPS)
  • DC-DC converters

Features:

  • Low forward voltage drop
  • Fast switching speed
  • Small surface-mount package (SOD-123)
  • High surge current capability
  • Lead-Free Finish / RoHS Compliant

Benefits:

  • Improves efficiency in rectifier circuits due to its low forward voltage drop.
  • Protects circuits from damage due to reversed polarity connections.
  • Provides fast and efficient clamping action to protect sensitive components.
  • Enhances the performance of switching mode power supplies with fast switching characteristics.
  • Offers a compact solution for space-constrained applications due to the small surface-mount package.
  • Compliant with environmental regulations, offering a lead-free and RoHS-compliant component.

Additional Details:

The BAT43W-R1 is a Schottky diode housed in a SOD-123 surface-mount package. It features a low forward voltage drop, which minimizes power dissipation and improves overall circuit efficiency. Its fast switching speed makes it suitable for high-frequency applications. The diode is commonly used in various electronic circuits where rapid switching and minimal voltage loss are critical. The 'R1' suffix indicates that the parts are supplied on tape and reel for automated assembly. It complies with RoHS standards, making it environmentally friendly. Specifically, the BAT43W-R1 is engineered to provide efficient and reliable performance in applications demanding a low forward voltage drop and rapid switching speeds, commonly encountered in modern electronic designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2,085+ $0.0240 $50.0400
5,080+ $0.0197 $100.0760
7,855+ $0.0191 $150.0305
10,815+ $0.0185 $200.0775
13,970+ $0.0179 $250.0630
18,750+ $0.0160 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,145 pieces
MOQ: 2085 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess