The MB24 is a surface-mount Schottky Barrier Rectifier manufactured by Panjit. These diodes are designed for high-frequency applications where efficiency and low forward voltage drop are critical. The MB24 offers a compact solution for various electronic circuits, providing fast switching speeds and minimal power loss.
Applications
- DC-DC converters
- Reverse polarity protection
- Switching mode power supplies (SMPS)
- High-frequency inverters
- Free-wheeling diodes in inductive circuits
Features
- Low forward voltage drop
- High surge current capability
- Fast switching speed
- Surface-mount package
- RoHS compliant
Benefits
- Improved efficiency in power conversion circuits
- Reduced power dissipation, leading to cooler operation
- Compact design allows for higher density circuit layouts
- Enhanced reliability due to robust construction
- Environmentally friendly due to RoHS compliance
Additional Details
The MB24 typically features a repetitive peak reverse voltage (VRRM) of 40V and an average forward current (IF(AV)) of 2A. Its low forward voltage drop (VF) minimizes power loss. It is commonly available in a molded plastic SMB package with solderable terminals. The operating junction temperature range typically spans from -55°C to +125°C, making it suitable for a wide range of industrial and commercial applications. The SMB package ensures efficient heat dissipation. These diodes are designed to offer a balance of performance and reliability for demanding electronic applications.