EN
  • EN
  • DE

MMSZ5237A

Part No MMSZ5237A
Manufacturer Panjit
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1225534-MMSZ5237A
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5237A CAD Model

Description

The MMSZ5237A is a Zener diode manufactured by Panjit. It's a surface-mount device (SMD) designed for voltage regulation and transient suppression in a wide array of electronic applications. Its key function is to provide a stable voltage reference when operated in reverse bias, beyond its specific Zener voltage.

Applications:

  • Voltage regulation in power supplies
  • Transient voltage suppression in consumer electronics
  • Overvoltage protection in data lines and communication circuits
  • Clipping and clamping circuits in signal processing
  • Reference voltage source in precision measurement instruments

Features:

  • Zener Voltage of 7.5V: Delivers a precise and stable voltage reference at 7.5 volts.
  • Low Leakage Current: Minimizes power loss in the circuit, enhancing efficiency.
  • Surface Mount Device (SMD): Streamlines automated assembly and enables compact designs.
  • High Surge Capability: Protects circuits from potentially damaging voltage spikes and surges.
  • SOD-123 Package: Offers a compact footprint, ideal for space-constrained applications.
  • RoHS Compliant: Adheres to environmental regulations by being free of hazardous substances.

Benefits:

  • Stable Voltage Regulation: Guarantees a consistent and reliable voltage supply to sensitive components, preventing malfunctions.
  • Effective Transient Protection: Shields circuits from damage caused by voltage surges and transient events, increasing system reliability.
  • Compact Footprint: The SOD-123 package allows for integration into densely populated circuit boards, saving valuable space.
  • Simplified Circuit Design: Provides a straightforward and cost-effective solution for voltage regulation and overvoltage protection.
  • Enhanced Reliability: Designed for long-term stability and consistent performance in various operating conditions.

Additional Details:

The MMSZ5237A Zener diode typically comes in a SOD-123 package. The power dissipation is generally around 500mW. Its operating temperature range typically extends from -55°C to +150°C. It's essential to consult the datasheet for accurate electrical characteristics, thermal performance, and soldering guidelines. The forward voltage drop is generally around 0.9V at a forward current of 10mA. The Zener impedance is a crucial parameter to consider during circuit design, as it influences the stability of the regulated voltage. The device offers a cost-effective solution for voltage regulation and transient suppression in various electronic applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9910 $59.4600
145+ $0.8131 $117.8995
220+ $0.7877 $173.2940
305+ $0.7623 $232.5015
395+ $0.7369 $291.0755
525+ $0.6607 $346.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess