EN
  • EN
  • DE

MMSZ5252A

Part No MMSZ5252A
Manufacturer Panjit
Description SURFACE MOUNT SILICON ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1225575-MMSZ5252A
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ5252A CAD Model

Description

The MMSZ5252A is a Zener diode manufactured by Panjit. It is designed to provide a stable reference voltage in electronic circuits. Zener diodes are commonly used for voltage regulation, voltage clipping, and overvoltage protection in a wide range of applications.

Applications

  • Voltage Regulation: Maintains a stable output voltage despite variations in input voltage or load current.
  • Voltage Clipping: Limits voltage levels to protect sensitive components.
  • Overvoltage Protection: Protects circuits from damage due to excessive voltage.
  • Reference Voltage: Provides a stable reference voltage for comparators and other circuits.
  • Transient Voltage Suppression: Protects against transient voltage spikes.

Features

  • Zener Diode: Provides a stable reverse breakdown voltage.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • Tight Voltage Tolerance: Ensures accurate voltage regulation.
  • Low Leakage Current: Minimizes power dissipation.
  • High Surge Capability: Withstands transient voltage spikes.

Benefits

  • Stable Voltage Regulation: Maintains a consistent output voltage.
  • Compact Design: Small surface mount package allows for dense circuit layouts.
  • Improved Reliability: Robust design ensures stable performance under various operating conditions.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Protection Against Overvoltage: Prevents damage to sensitive components.

Technical Specifications

The MMSZ5252A typically features a Zener voltage (VZ) of 25V, a power dissipation (PD) of 500mW, and a Zener impedance (ZZT) of approximately 50 ohms. The reverse leakage current (IR) is typically less than 1 µA. It comes in a SOD-123 package.

Panjit's MMSZ5252A Zener diode provides a reliable and efficient solution for voltage regulation and overvoltage protection in a variety of electronic circuits, making it a popular choice for applications requiring stable and accurate voltage control. Its robust characteristics and ease of use contribute to its widespread adoption in modern electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3,185+ $0.0157 $50.0045
7,755+ $0.0129 $100.0395
12,000+ $0.0125 $150.0000
16,530+ $0.0121 $200.0130
21,370+ $0.0117 $250.0290
28,575+ $0.0105 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 3185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess