EN
  • EN
  • DE

PJESD6V2LC-4

Part No PJESD6V2LC-4
Manufacturer Panjit
Description Low capacitance TVS arrays for ESD protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238447-PJESD6V2LC-4
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJESD6V2LC-4 CAD Model

Description

The PJESD6V2LC-4 is a Transient Voltage Suppressor (TVS) diode array manufactured by Panjit. This device is designed to protect sensitive electronic components from Electrostatic Discharge (ESD) and other transient voltage events.

Applications

  • USB Port Protection
  • HDMI Port Protection
  • Ethernet Port Protection
  • Data Line Protection
  • Portable Devices

Features

  • Four-Channel Protection: Provides protection for four separate lines.
  • Low Clamping Voltage: Minimizes stress on protected components during an ESD event.
  • Low Capacitance: Ensures signal integrity in high-speed data applications.
  • Small Package: Available in a compact package for space-constrained applications.
  • Complies with IEC 61000-4-2 standard: Ensures compliance with industry standards for ESD protection.

Benefits

  • Effective ESD Protection: Prevents damage to sensitive electronics from ESD events.
  • High Data Rate Compatibility: Low capacitance ensures signal integrity in high-speed data lines.
  • Compact Design: Small package size allows for integration into portable devices and space-constrained applications.
  • Simplified PCB Layout: Integrated four-channel protection simplifies PCB layout and reduces component count.
  • Enhanced System Reliability: Protects against ESD-induced failures, improving system reliability.

Additional Details

The PJESD6V2LC-4 features a low clamping voltage and low capacitance, making it suitable for protecting high-speed data lines such as USB, HDMI, and Ethernet interfaces. Its compact package allows for easy integration into portable devices and space-constrained applications. The device is designed to meet the IEC 61000-4-2 standard for ESD immunity. The integrated four-channel protection simplifies PCB layout and reduces component count, saving board space and reducing manufacturing costs. The PJESD6V2LC-4's robust design ensures reliable protection against ESD events, enhancing the overall reliability of electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess