EN
  • EN
  • DE

PJGBLC05-R1

Part No PJGBLC05-R1
Manufacturer Panjit
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panjit
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833839-PJGBLC05-R1
Ultra Librarian 3D Model Ultra Librarian PJGBLC05-R1 CAD Model

Description

The PJGBLC05-R1 is a bidirectional Transient Voltage Suppressor (TVS) diode designed for ESD protection, manufactured by Panjit. This component protects sensitive electronic devices from damage caused by electrostatic discharge (ESD). The bidirectional characteristic of this TVS diode enables it to safeguard circuits against both positive and negative ESD strikes. Its design prioritizes effective protection with a rapid response time, which makes it ideal for safeguarding sensitive circuits.

Applications:

  • Data lines
  • I/O ports
  • Keypads
  • Buttons
  • Mobile Phones
  • Portable equipment

Features:

  • Bidirectional ESD protection
  • Low clamping voltage
  • Fast response time
  • Small footprint
  • Low capacitance
  • RoHS compliant

Benefits:

  • Provides robust ESD protection
  • Protects sensitive circuits from damage
  • Minimizes signal distortion
  • Easy to integrate into existing designs
  • Enhances product reliability
  • Extends product life

Specifications:

The PJGBLC05-R1 typically has a low clamping voltage, which is critical for ensuring that the voltage reaching the protected circuit remains within safe limits during an ESD event. It also features a low capacitance to minimize signal degradation, making it suitable for use with high-speed data lines. Specific details regarding breakdown voltage, clamping voltage, and capacitance are found in the official Panjit datasheet. Conformance to industry-standard ESD immunity requirements, such as IEC 61000-4-2, is standard. The device's small size enables easy installation near the protected I/O lines, optimizing protection effectiveness. RoHS compliance ensures adherence to environmental regulations concerning hazardous substances.

This ESD protection diode is a common choice in a variety of consumer electronics applications where ESD protection is essential. Its bidirectional protection feature makes it suitable for scenarios where both positive and negative ESD events are possible. The small size and low capacitance make it ideal for safeguarding high-speed data lines without sacrificing signal quality. The PJGBLC05-R1 enhances the reliability and longevity of electronic devices by offering effective and dependable ESD protection.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2855 $57.8475
110+ $1.0545 $115.9950
170+ $1.0222 $173.7740
235+ $0.9887 $232.3445
305+ $0.9563 $291.6715
405+ $0.8570 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess