EN
  • EN
  • DE

PJGBLC12C

Part No PJGBLC12C
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276789-PJGBLC12C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJGBLC12C CAD Model

Description

The PJGBLC12C is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device offers robust protection in a compact package, making it suitable for a wide range of applications.

Applications

  • Mobile phones and portable devices: ESD protection for I/O ports and power lines.
  • Communication equipment: Surge protection for data lines and antenna interfaces.
  • Consumer electronics: Protection for audio and video inputs, USB ports, and other interfaces.
  • Industrial equipment: Transient voltage suppression in control systems, sensors, and actuators.
  • Automotive electronics: Protection against voltage spikes in various electronic modules.

Features

  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low leakage current: Reduces power consumption in standby mode.
  • Small package size: Enables compact designs and easy integration.
  • High surge capability: Withstands high transient currents and voltages.
  • AEC-Q101 qualified: Ensures reliability and performance in automotive applications.

Benefits

  • Enhanced system reliability: Protects against voltage transients that can cause system failures.
  • Reduced warranty costs: Minimizes damage to electronic components from ESD and surge events.
  • Improved product performance: Ensures consistent operation even in harsh environments.
  • Simplified circuit design: Easy to integrate into existing designs without significant modifications.
  • Cost-effective protection: Provides a low-cost solution for protecting sensitive electronics.

Additional Details

The PJGBLC12C typically features a standoff voltage of 12V and a breakdown voltage slightly above that. It is available in various surface-mount packages, like SOD-323. Key electrical characteristics include its peak pulse power, clamping voltage at specific pulse currents, and reverse leakage current. The specific values for these parameters depend on the exact part number variation and should be verified in the datasheet. The device is designed to meet industry standards for ESD and surge immunity, ensuring compliance with regulatory requirements. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.1571
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.4826
NIKO-SEM
Lowest to $0.2599
NIKO-SEM
Need more? Email Us
Princeton
Need more? Email Us
NIKO-SEM
Lowest to $0.3927
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess