EN
  • EN
  • DE

PJSOT05C_R1_00001

Part No PJSOT05C_R1_00001
Manufacturer Panjit
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 276865-PJSOT05C_R1_00001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PJSOT05C_R1_00001 CAD Model

Description

The PJSOT05C_R1_00001 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This particular model comes in a SOT-23 package, making it suitable for compact applications where space is a constraint.

Applications

  • Data lines protection: Used to protect data lines in various electronic devices.
  • Microcontroller protection: Protects microcontrollers from voltage spikes.
  • Portable devices: Common in smartphones, tablets, and other portable electronics.
  • Communication interfaces: Safeguards communication interfaces like USB and Ethernet.

Features

  • SOT-23 Package: Small form factor for space-constrained applications.
  • Low Clamping Voltage: Provides effective protection by limiting voltage spikes to a safe level.
  • Fast Response Time: Quickly reacts to transient events to minimize damage.
  • High Surge Capability: Withstands high surge currents without degradation.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Enhanced System Reliability: Protects against voltage surges and ESD, leading to more reliable electronic devices.
  • Reduced Downtime: Prevents damage to sensitive components, reducing the likelihood of system failures.
  • Cost-Effective Protection: Offers a cost-efficient solution for protecting valuable electronic equipment.
  • Compact Design: SOT-23 package allows for integration into space-constrained applications.

Additional Details

The PJSOT05C_R1_00001 typically features a standoff voltage around 5V. It's crucial to consult the datasheet for specific electrical characteristics, including peak pulse power, clamping voltage, and reverse leakage current. The SOT-23 package allows for easy surface mounting on PCBs. This TVS diode is constructed using silicon technology to achieve its performance characteristics. It is designed for unidirectional protection.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess