EN
  • EN
  • DE

RB521S30T/R

Part No RB521S30T/R
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1242+
Reference case SOD-523
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 733689-RB521S30T/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RB521S30T/R CAD Model

Description

The RB521S30T/R is a Schottky Barrier Diode manufactured by Panjit. It is designed for use in various high-speed switching and rectification applications, providing low forward voltage drop and fast reverse recovery time.

Applications

  • High-frequency rectification
  • Freewheeling diodes
  • Reverse polarity protection
  • Switching power supplies
  • DC-DC converters

Features

  • Low forward voltage drop
  • Fast reverse recovery time
  • Small surface mount package
  • High surge current capability
  • RoHS compliant

Benefits

  • High Efficiency: Low forward voltage drop minimizes power loss.
  • Fast Switching: Fast reverse recovery time enables high-frequency operation.
  • Compact Size: Small package saves board space.
  • Robust Performance: High surge current capability ensures reliable operation under transient conditions.

Additional Details

The RB521S30T/R is characterized by a low forward voltage drop, which reduces power dissipation and improves efficiency in rectification applications. The fast reverse recovery time minimizes switching losses, allowing for higher operating frequencies. The device is available in a small surface mount package, which is suitable for high-density circuit board designs. The high surge current capability provides protection against transient voltage spikes and ensures reliable operation.

The RB521S30T/R's features make it suitable for use in a variety of applications, including switching power supplies, DC-DC converters, and freewheeling diodes. Its characteristics improve the efficiency and performance of electronic circuits in various applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0014 $60.0840
145+ $0.8224 $119.2480
220+ $0.7970 $175.3400
300+ $0.7704 $231.1200
390+ $0.7450 $290.5500
520+ $0.6676 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess