EN
  • EN
  • DE

SB10100CTT/P

Part No SB10100CTT/P
Manufacturer Panjit
Catalog OEM Parts ( S )
Description Isolation Schottky Barrier Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091259-SB10100CTT/P
Categories OEM Parts( S )
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB10100CTT/P CAD Model

Description

The SB10100CTT/P is a Schottky Barrier Rectifier from Panjit, designed for high-efficiency rectification in various power electronic applications. This dual common cathode configuration in a TO-220 package offers efficient thermal performance and ease of mounting, making it a suitable choice for high-current and high-frequency applications.

Applications

  • Switching Power Supplies: Used as a rectifier in SMPS circuits for efficient power conversion.
  • Freewheeling Diode: Protects inductive loads from voltage spikes in motor control and relay circuits.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections in electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage regulation.
  • Solar Inverters: Used in solar inverters for converting DC power from solar panels to AC power.

Features

  • High Surge Current Capability: Withstands high surge currents, ensuring reliable operation during transient conditions.
  • Low Forward Voltage Drop: Minimizes power losses and improves overall efficiency.
  • High-Frequency Operation: Suitable for use in high-frequency circuits due to its fast switching speed.
  • Dual Common Cathode Configuration: Provides two diodes in a single package for space-saving and simplified design.
  • TO-220 Package: Offers good thermal performance and ease of mounting.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power losses and improves system efficiency.
  • Enhanced Reliability: High surge current capability and robust construction ensure reliable operation.
  • Simplified Design: Dual diode configuration simplifies circuit design and reduces component count.
  • Good Thermal Performance: TO-220 package facilitates efficient heat dissipation.
  • Protection Against Damage: Protects circuits from voltage spikes and reverse polarity connections.

Additional Details

The SB10100CTT/P Schottky Barrier Rectifier is designed using a metal-semiconductor junction, which provides a lower forward voltage drop and faster switching speed compared to conventional PN junction diodes. This rectifier features a maximum repetitive peak reverse voltage (VRRM) of 100V and a forward current (IF) of 10A per diode. The TO-220 package allows for easy mounting and provides good thermal contact with heat sinks. The operating temperature range and other critical parameters can be found in the product datasheet provided by Panjit. Proper heat sinking is essential to maintain the device within its operating temperature limits and ensure long-term reliability. Always refer to the datasheet for detailed specifications and application guidelines to ensure proper usage and optimal performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess