The SS0130UFN2B_R1 is a Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-efficiency rectification, featuring a low forward voltage drop and fast switching speed. It is commonly used in various power management and protection applications.
Applications:
- DC-DC converters
- Reverse polarity protection
- Freewheeling diodes in inductive circuits
- Switching mode power supplies (SMPS)
- Solar panel junction boxes
Features:
- Low forward voltage drop, minimizing power loss and improving efficiency.
- Fast switching speed, suitable for high-frequency applications.
- High surge current capability, providing robustness against transient voltage spikes.
- Surface mount package, enabling compact and efficient PCB assembly.
- RoHS compliant, ensuring environmental responsibility.
Benefits:
- Improved energy efficiency in power conversion circuits.
- Enhanced protection against reverse polarity and voltage transients.
- Reduced heat generation due to low forward voltage drop.
- Smaller PCB footprint compared to through-hole components.
- Increased reliability and lifespan of electronic devices.
Additional Details:
The SS0130UFN2B_R1 typically comes in a SOD-323 or similar surface mount package. Its key electrical characteristics include a repetitive peak reverse voltage (VRRM) of 30V and a forward current (IF) of 1A. The forward voltage (VF) is typically around 0.4V at the rated forward current. It features a low reverse leakage current and is designed to operate within a specified temperature range. The '_R1' likely indicates a specific packaging or reel size variation for automated assembly processes.