The PE45653 is a Solid State PIN Diode Switch SP4T 0.5 GHz to 18 GHz from Pasternack Enterprises. This switch is designed for high-performance microwave and RF applications requiring fast switching speeds, low insertion loss, and high isolation. It's a versatile component used in a variety of communication, radar, and test equipment.
Applications
- Radar Systems
- Electronic Warfare (EW) Systems
- Test and Measurement Equipment
- Communication Systems
- Switching Matrices
Features
- SP4T Configuration (Single Pole, Four Throw)
- Frequency Range: 0.5 GHz to 18 GHz
- Low Insertion Loss
- High Isolation
- Fast Switching Speed
- Solid State Reliability
- SMA Connectors
Benefits
- Enables versatile signal routing in RF and microwave systems.
- Minimizes signal attenuation, preserving signal integrity.
- Reduces unwanted signal leakage, improving system performance.
- Allows for rapid signal switching, enabling fast response times.
- Provides reliable and long-lasting operation with minimal maintenance.
- Simplifies integration into existing systems.
Additional Details
The PE45653 SP4T switch utilizes PIN diodes as switching elements, offering a solid-state solution with superior reliability compared to mechanical switches. Its broad frequency range from 0.5 GHz to 18 GHz makes it suitable for many applications. Typical specifications include an insertion loss of around 2.5 dB, isolation of 60 dB, and switching speeds in the nanosecond range. It's typically housed in a compact package with SMA connectors for easy integration. The operating voltage and current requirements are minimal. It is commonly used in situations where signals must be rapidly routed between several paths in a microwave assembly.