Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1258927-SS13E
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS13E CAD Model

Description

The SS13E is a surface mount Schottky Barrier Rectifier manufactured by Panjit. It's designed for applications requiring efficient rectification, fast switching speeds, and low forward voltage drop. Schottky diodes are commonly used in power supplies, inverters, and other electronic devices.

Applications:

  • DC-DC Converters: Used as rectifiers in DC-DC converters to increase efficiency.
  • Freewheeling Diode: Protecting circuits from inductive kickback.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • Switching Power Supplies: Employed for high-frequency rectification.
  • Solar Applications: Used in solar panel bypass circuits.

Features:

  • Low Forward Voltage Drop: Minimizes power loss, enhancing overall efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package (SMC): Allows for automated assembly and space-saving design.
  • High Surge Current Capability: Provides robustness against transient surges.
  • RoHS Compliant: Compliant with environmental regulations restricting hazardous substances.

Benefits:

  • High Efficiency: Reduces power consumption in various electronic applications.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Reliable Operation: Ensures stable performance under diverse operating conditions.
  • Protection: Safeguards circuits from voltage spikes and reverse polarity.
  • Environmentally Friendly: Reduces the environmental impact of electronic products.

Additional Details:

The SS13E's datasheet provides critical specifications, including maximum forward current, peak reverse voltage, and operating temperature range. The SMC package is a standard surface mount package, and its dimensions are crucial for PCB layout. The forward voltage drop at different current levels is a key parameter for efficiency calculations. The device's thermal resistance also influences its ability to dissipate heat effectively. Further research using the part number and manufacturer may provide additional specifications such as reverse leakage current and maximum surge current.

You May Also Be Interested in

Texas Instruments
ULTRALOW SUPPLY CURRENT/SUPPLY VOLTAGE SUPERVISORY CIRCUITS | IC SUPERVISORY CIRCUIT SOT-23-6
Lowest to $1.5180
ECAD model for TPS3110E15DBVR
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR
Texas Instruments
LOW NOISE J-FET SINGLE OPERATIONAL AMPLIFIERS | IC OPAMP JFET 1 CIRCUIT 8SOIC
Lowest to $1.1964
ECAD model for TL071BCD
Texas Instruments
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT LINEAR REGULATORS | IC REG LINEAR 5V 1A 8SOIC
Lowest to $5.2993
ECAD model for TPS76750QDR
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flops
Lowest to $0.1866
ECAD model for SN74LV74APWRG4
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
Renesas Electronics America
CPU Supervisor with 9Kbit SPI EEPROM | IC SUPERVISOR CPU 8K EE 8-SOIC
Need more? Email Us
ECAD model for X5083S8Z-2.7
Sipex Corporation
+5V High-Speed RS-232 Transceivers
Need more? Email Us
ECAD model for SP207HET

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention