EN
  • EN
  • DE

SVT12120UB

Part No SVT12120UB
Manufacturer Panjit
Catalog Diodes, Rectifiers - Single
Description EXTREME LOW VF SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1262671-SVT12120UB
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVT12120UB CAD Model

Description

The SVT12120UB is a Schottky Barrier Rectifier manufactured by Panjit. It is designed for applications requiring efficient rectification, fast switching, and robust performance. Common uses include switch-mode power supplies, DC-DC converters, and other high-frequency circuits. The device's surface-mount package facilitates automated assembly and efficient heat dissipation.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • High-frequency inverters
  • Freewheeling diode applications
  • Polarity protection circuits

Features:

  • Low forward voltage drop (VF), minimizing power loss
  • High surge current capability, ensuring robustness
  • Fast switching speed, enabling efficient high-frequency operation
  • Surface mount package (TO-277A/SMPC), suitable for automated assembly
  • RoHS compliant, adhering to environmental regulations

Benefits:

  • Improved energy efficiency in power conversion systems
  • Enhanced system reliability due to surge protection
  • Reduced heat dissipation, contributing to cooler operation
  • Compact design, allowing for smaller and lighter devices
  • Compliance with environmental standards, promoting sustainability

Additional Details:

The SVT12120UB typically features a repetitive peak reverse voltage (VRRM) of 120V and a forward current (IF) of 12A. The forward voltage drop (VF) is minimized to enhance efficiency. The device is packaged in a TO-277A/SMPC surface-mount package, optimized for automated assembly processes. Its operating junction temperature ranges from -55°C to +150°C. This Schottky rectifier provides efficient rectification and protection in various electronic circuits. The low forward voltage drop leads to higher overall efficiency, reducing power consumption and heat generation. The fast switching speed makes it well-suited for high-frequency applications where minimizing switching losses is crucial. The robust surge current capability protects the device and the circuit from transient voltage spikes. The SVT12120UB's design makes it a suitable choice for modern power electronics applications, including portable devices, power adapters, and industrial power supplies. Proper thermal management is essential to maintain reliable operation, especially at higher currents. Designers should consult the datasheet for detailed specifications and application guidelines to ensure optimal performance and reliability. Its construction and electrical characteristics are designed to meet the demands of modern power electronics applications.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess