EN
  • EN
  • DE

TS2100S

Part No TS2100S
Manufacturer Panjit
Catalog Bridge Rectifiers
Description MICRO SURFACE MOUNT SCHOTTKY BRIDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1274194-TS2100S
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS2100S CAD Model

Description

The TS2100S is a bridge rectifier manufactured by Panjit. A bridge rectifier is an arrangement of four diodes in a bridge circuit configuration, which provides full-wave rectification from an AC input to a DC output. This device is designed for converting alternating current (AC) into direct current (DC) in various electronic applications.

Applications

  • Power Supplies: Used in power supplies to convert AC voltage from the mains to DC voltage for electronic circuits.
  • Adapters: Employed in AC adapters for electronic devices, such as chargers and power adapters.
  • Industrial Equipment: Integrated into industrial control systems and equipment that require DC power from an AC source.
  • Consumer Electronics: Used in consumer electronics devices that need to convert AC power, such as appliances and audio equipment.
  • LED Lighting: Applied in LED lighting systems to convert AC voltage to the required DC voltage for LEDs.
  • Battery Chargers: Used in battery charging circuits to rectify AC voltage for charging batteries.

Features

  • Full-Wave Rectification: Provides full-wave rectification, converting both positive and negative AC cycles into DC.
  • High Surge Current Capability: Can withstand high surge currents, protecting the device from damage during startup or load changes.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power loss and heat generation.
  • High Reliability: Designed for high reliability and long-term performance.
  • Compact Package: Available in a compact package for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental safety.

Benefits

  • Efficient Power Conversion: Full-wave rectification provides efficient AC-to-DC power conversion.
  • Stable DC Output: Provides a stable DC output voltage, suitable for powering electronic circuits.
  • Enhanced System Protection: High surge current capability protects the device and the load from damage.
  • Reduced Heat Dissipation: Low forward voltage drop minimizes heat generation, improving system reliability.
  • Simplified Design: Simple to implement and requires minimal external components.

Additional Details

The TS2100S bridge rectifier is typically characterized by its maximum repetitive peak reverse voltage (VRRM), maximum average forward rectified current (IF(AV)), and surge current (IFSM). The package type is also a key characteristic. Consult the official Panjit datasheet for detailed specifications, including VRRM, IF(AV), IFSM, forward voltage drop, and thermal resistance.

You May Also Be Interested in

Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 82A V1-A
Lowest to $48.7194
Vishay
BRIDGE RECT 1PHASE 200V 35A D-34
Lowest to $8.8868
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3PHASE 2KV 54A V1-A
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.2KV 21A FO-B
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Lowest to $51.2819
Sensata-Crydom
BRIDGE RECT 1P 400V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0437 $60.6555
35+ $3.3183 $116.1405
54+ $3.2144 $173.5776
75+ $3.1104 $233.2800
97+ $3.0076 $291.7372
129+ $2.6958 $347.7582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess