EN
  • EN
  • DE

PS121QFN48GTR-A1

Part No PS121QFN48GTR-A1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 280642-PS121QFN48GTR-A1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS121QFN48GTR-A1 CAD Model

Description

The PS121QFN48GTR-A1, manufactured by Parade Technologies, is a high-performance integrated circuit primarily used in display and video processing applications. This component is designed to facilitate seamless connectivity and enhance image quality in a variety of electronic devices.

Applications:

  • LCD Monitors: Used in the internal processing of display signals.
  • Televisions: Essential for handling and processing video data to ensure optimal picture quality.
  • Projectors: Integrated to manage display outputs and enhance image resolution.
  • Graphics Cards: Employed to improve the efficiency of graphics processing and display output.
  • Display Adapters: Integral in adapting and converting video signals for diverse display interfaces.

Features:

  • High-Speed Signal Processing: Enables fast and efficient handling of video signals.
  • Low Power Consumption: Optimizes energy usage, making it suitable for portable devices.
  • QFN48 Package: Compact form factor for space-constrained applications.
  • Advanced Connectivity: Facilitates seamless integration with various display interfaces.
  • Robust Design: Ensures reliable performance under diverse operating conditions.

Benefits:

  • Enhanced Image Quality: Improves the clarity and resolution of displayed images.
  • Improved System Performance: Optimizes the efficiency of video processing systems.
  • Reduced Power Consumption: Extends the battery life of portable devices.
  • Compact Design: Enables integration into small form factor devices.
  • Reliable Operation: Guarantees consistent and dependable performance.

The PS121QFN48GTR-A1 features advanced signal processing capabilities, ensuring high-quality video output. Its QFN48 package allows for efficient integration into compact electronic devices. The component's low power consumption is particularly beneficial for extending the battery life of portable applications. The robust design ensures reliable performance, making it suitable for demanding environments.

This integrated circuit supports a variety of display interfaces, making it versatile for different applications. It is built with high-quality materials and undergoes rigorous testing to ensure optimal performance and longevity. The PS121QFN48GTR-A1 plays a vital role in enhancing the overall user experience by delivering superior image quality and reliable performance in display devices.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess