EN
  • EN
  • DE

PS121TQFN40GTR-A1

Part No PS121TQFN40GTR-A1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 280643-PS121TQFN40GTR-A1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS121TQFN40GTR-A1 CAD Model

Description

The PS121TQFN40GTR-A1, produced by Parade Technologies, is a sophisticated integrated circuit designed primarily for display and video processing in modern electronic devices. This component is crucial for ensuring high-quality video output and seamless connectivity between various display interfaces.

Applications:

  • LCD TVs: Integrated for processing video signals to enhance picture clarity and resolution.
  • Monitors: Essential for managing display outputs and optimizing image quality.
  • Projectors: Utilized to handle video data and improve display resolution in projection systems.
  • Display Adapters: Integral in adapting and converting video signals for different display interfaces.
  • Mobile Devices: Incorporated in smartphones and tablets to optimize display performance.

Features:

  • High-Speed Video Processing: Facilitates rapid and efficient handling of video signals.
  • Low Power Consumption: Optimizes energy usage for extended battery life in portable devices.
  • TQFN40 Package: Compact form factor for integration into space-constrained applications.
  • Advanced Connectivity Options: Supports various display interfaces for versatile integration.
  • Robust Design: Ensures reliable performance under diverse operating conditions.

Benefits:

  • Enhanced Visual Experience: Improves clarity, resolution, and overall quality of displayed images.
  • Optimized System Performance: Streamlines video processing to improve efficiency.
  • Extended Battery Life: Reduces power consumption, leading to longer usage times for portable devices.
  • Compact Integration: Enables seamless integration into small form factor electronic devices.
  • Reliable and Consistent Operation: Provides dependable performance in various environments.

The PS121TQFN40GTR-A1 offers advanced video processing capabilities, ensuring superior visual output. Its TQFN40 package allows for efficient integration into compact electronic designs. The component’s low power consumption is particularly advantageous for prolonging the battery life of portable devices. The robust design guarantees reliable operation, making it suitable for use in a wide range of applications.

This integrated circuit supports an array of display interfaces, making it a versatile choice for different applications. Constructed with high-quality materials and subjected to thorough testing, it ensures optimal performance and durability. The PS121TQFN40GTR-A1 plays a key role in improving the overall user experience by delivering enhanced image quality and consistent performance in display devices.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess