EN
  • EN
  • DE

PS301ATQFP80G-A1

Part No PS301ATQFP80G-A1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281209-PS301ATQFP80G-A1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS301ATQFP80G-A1 CAD Model

Description

The Parade PS301ATQFP80G-A1 is a display port receiver. It is designed to receive DisplayPort signals and convert them into other formats for display on monitors or other display devices. The TQFP80G likely indicates the package type which is a Thin Quad Flat Pack with 80 pins.

Applications

  • Monitors: Used in the internal circuitry of computer monitors to receive DisplayPort signals from computers or other sources.
  • Graphics Cards: As a receiver for DisplayPort outputs on graphics cards.
  • Docking Stations: Facilitating DisplayPort connectivity from laptops or other devices to external displays via a docking station.
  • Televisions: In some high-end televisions to receive DisplayPort signals for high-resolution display.
  • Projectors: To receive DisplayPort signals from sources such as computers or media players.

Features

  • DisplayPort Receiver: Receives and decodes DisplayPort signals.
  • High-Resolution Support: Supports high resolutions and refresh rates, as per DisplayPort standards.
  • HDCP Support: Supports HDCP (High-bandwidth Digital Content Protection) for secure transmission of protected content.
  • TQFP80 Package: Uses a TQFP (Thin Quad Flat Pack) package with 80 pins, allowing for surface mount on PCBs.
  • Low Power Consumption: Designed to operate efficiently, minimizing power usage.

Benefits

  • Enables High-Resolution Displays: Allows for the display of high-resolution content with excellent clarity and detail.
  • Secure Content Transmission: HDCP support ensures secure transmission of protected content.
  • Easy Integration: TQFP package simplifies integration into PCB designs.
  • Power Efficiency: Low power consumption contributes to energy efficiency in devices.
  • Reliable Performance: Ensures stable and reliable DisplayPort signal reception and conversion.

Additional Details

The PS301ATQFP80G-A1 likely supports various DisplayPort versions, such as DisplayPort 1.2 or 1.4, but specific details require referring to the official datasheet. It may also support features like Adaptive Sync or FreeSync, depending on the specific version and capabilities. The "-A1" likely signifies a specific revision or configuration of the chip.

Technical specifications would include its supported resolutions and refresh rates (e.g., 4K at 60Hz, 1080p at 144Hz), power consumption, operating temperature range, and compliance with DisplayPort standards.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess