EN
  • EN
  • DE

PS321TQFP80G-B1

Part No PS321TQFP80G-B1
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281217-PS321TQFP80G-B1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS321TQFP80G-B1 CAD Model

Description

The PS321TQFP80G-B1, manufactured by Parade Technologies, is a display port to HDMI converter integrated circuit. This chip is specifically designed to facilitate the conversion of DisplayPort signals to HDMI signals, making it suitable for a variety of display and multimedia applications. It's a complex chip typically found in devices that need to output video from a DisplayPort source to an HDMI display.

Applications

  • Docking Stations: Used to connect laptops with DisplayPort outputs to HDMI monitors and peripherals.
  • Graphics Cards: Integrated into graphics cards to provide HDMI output options.
  • Motherboards: Used in motherboards to provide HDMI ports for connecting to displays.
  • Video Adapters: Employed in active DisplayPort to HDMI adapters.
  • Embedded Systems: Found in embedded systems requiring video output to HDMI displays.

Features

  • DisplayPort to HDMI Conversion: Converts DisplayPort input signals to HDMI output signals.
  • High-Resolution Support: Supports high-resolution video output, including 4K resolutions.
  • Audio Support: Capable of transmitting audio signals along with video.
  • HDCP Support: Compliant with HDCP content protection standards.
  • Low Power Consumption: Designed for efficient power usage.
  • TQFP Package: Available in a TQFP (Thin Quad Flat Package) for surface mounting.

Benefits

  • Versatile Connectivity: Enables connection of DisplayPort-enabled devices to HDMI displays.
  • High-Quality Video Output: Delivers high-resolution video and audio signals.
  • Content Protection: Ensures secure transmission of protected content with HDCP support.
  • Easy Integration: Simple to integrate into various electronic devices due to its standard package.
  • Power Efficiency: Minimizes power consumption in display applications.

Technical Specifications

The PS321TQFP80G-B1 supports DisplayPort 1.2a and HDMI 1.4b specifications. It supports resolutions up to 4K at 30Hz. The operating voltage is typically 3.3V. The chip is packaged in an 80-pin TQFP package. The operating temperature range is typically 0°C to 70°C.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,870 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess