EN
  • EN
  • DE

PS421TQFP100G-A0

Part No PS421TQFP100G-A0
Manufacturer Parade
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Parade
Win Source Part Number 281252-PS421TQFP100G-A0
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS421TQFP100G-A0 CAD Model

Description

The PS421TQFP100G-A0 is a DisplayPort to HDMI converter manufactured by Parade Technologies. This chip is designed to facilitate the connection between devices using different display interfaces, specifically converting DisplayPort signals to HDMI signals, allowing devices with a DisplayPort output to connect to displays or devices that only support HDMI input.

Applications

  • Docking Stations: Used in docking stations to provide HDMI outputs from DisplayPort enabled laptops or devices.
  • Graphics Cards: Integrated into graphics cards to offer HDMI connectivity alongside DisplayPort.
  • Motherboards: Used on motherboards to provide HDMI output from integrated DisplayPort controllers.
  • Display Adapters: Found in external display adapters for converting DisplayPort to HDMI for older monitors.
  • Embedded Systems: Implemented in embedded systems requiring HDMI output from a DisplayPort source.

Features

  • DisplayPort 1.2a Input: Supports DisplayPort input up to version 1.2a.
  • HDMI 1.4b Output: Supports HDMI output up to version 1.4b, including support for 4K resolution at 30Hz.
  • HDCP Support: Supports High-bandwidth Digital Content Protection (HDCP) for secure content playback.
  • Audio Support: Supports audio transmission over HDMI.
  • TQFP100 Package: Available in a TQFP100 package for surface mount assembly.

Benefits

  • Interoperability: Enables connectivity between devices with DisplayPort and HDMI interfaces.
  • High-Resolution Support: Supports up to 4K resolution, providing high-quality video output.
  • Content Protection: HDCP support ensures secure playback of protected content.
  • Audio Integration: Simplifies system design by integrating audio and video conversion.
  • Easy Integration: The TQFP100 package allows for easy integration into various system designs.

The PS421TQFP100G-A0 receives DisplayPort signals, decodes them, and encodes them into HDMI-compatible signals. The device typically requires an external power supply and some passive components for proper operation. It supports various video resolutions and refresh rates, up to 4K at 30Hz, depending on the DisplayPort input and HDMI output capabilities. This converter also integrates audio transmission, allowing audio signals to be embedded within the HDMI output. The HDCP support ensures that protected content, such as Blu-ray movies, can be played back without issues. Datasheets and application notes provide detailed information on pin configurations, electrical characteristics, and recommended PCB layout guidelines. The chip facilitates a seamless connection between different display interfaces, making it a versatile component for a wide range of applications that require DisplayPort to HDMI conversion.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $2.6900
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess