EN
  • EN
  • DE

28092

Part No 28092
Manufacturer Parallax Inc.
Catalog Moisture Sensors, Humidity
Description MOISTURE SENSOR PROBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Humidity, Moisture Sensors
Mfr Parallax Inc.
Package Bulk
Product Status Active
Sensor Type Humidity
Output Type Analog Voltage
Voltage - Supply 2V ~ 5V
Mounting Type Chassis Mount
Package / Case IoT Finished Device
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9025.80.1000
California Prop 65 Warning Information
Win Source Part Number 906140-28092
Ultra Librarian 3D Model Ultra Librarian 28092 CAD Model

Description

The 906140-28092 is a humidity sensor from Parallax Inc.

  • Voltage Supply: 2V to 5V
  • Mounting Type: Chassis Mount
  • Sensor Type: Analog Voltage Output
  • Application: Humidity Sensor
  • Sensitivity: Unspecified
  • Accuracy: Unspecified
  • Product Status: Active
  • Package Type: Bulk
  • Standard Package: 1 pcs
  • REACH: Unaffected
  • ECCN: EAR99
  • California Prop 65: Compliant with warning information

You May Also Be Interested in

Texas Instruments
LOW POWER HUMIDITY AND TEMPERATU
Lowest to $0.4515
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.6603
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Amphenol
SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Lowest to $9.9508

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4405 $69.7620
9+ $14.3105 $128.7945
13+ $13.8635 $180.2255
18+ $13.4165 $241.4970
23+ $12.9683 $298.2709
30+ $11.6274 $348.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess