EN
  • EN
  • DE

PE4248

Part No PE4248
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271891-PE4248
Popularity Low
Supply and Demand Status Limited
Package Retail Package
Product Status Active
Connector Style SMB
Connector Type Plug, Male Pin
Contact Termination Solder
Shield Termination Crimp
Impedance 75 Ohms
Mounting Type Free Hanging (In-Line)
Cable Group RG-179, 187
Fastening Type Snap-On
Frequency - Max 1GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Beryllium Copper
Ultra Librarian 3D Model Ultra Librarian PE4248 CAD Model

Description

The PE4248 is a high-performance SPDT (Single Pole Double Throw) RF switch from Peregrine Semiconductor. This switch is specifically designed for high-power applications requiring low insertion loss, high isolation, and excellent linearity.

Applications

  • High-power switching in cellular infrastructure
  • Test and measurement equipment
  • Public safety radio
  • Wireless infrastructure
  • General-purpose RF switching applications

Features

  • High power handling: up to +36 dBm
  • Low insertion loss: 0.4 dB at 3 GHz
  • High isolation: 30 dB at 3 GHz
  • Single positive supply: 2.7 V to 5.5 V
  • UltraCMOS® process technology
  • Compact QFN package

Benefits

  • Robust performance in high-power applications, ensuring signal integrity and reliability.
  • Enhanced system efficiency with low insertion loss, maximizing signal strength and minimizing power loss.
  • Reduced interference and crosstalk with high isolation, ensuring signal purity.
  • Simplified system design with a single positive supply, reducing component count and complexity.
  • High reliability and performance with UltraCMOS® technology.
  • Space-saving design with a compact QFN package.

Additional Details

The PE4248 operates over a broad frequency range, typically from 100 MHz to 6 GHz, making it versatile for a wide range of RF applications. It is fabricated using Peregrine's UltraCMOS® process technology, ensuring high performance and reliability. The switch is available in a compact QFN package, making it suitable for space-constrained designs. The high power handling capability makes it ideal for applications where the RF signal strength is substantial. The high IIP3 ensures that the switch introduces very little distortion, which is critical in applications where signal fidelity is paramount. The low insertion loss helps to maintain signal strength, while the high isolation prevents unwanted signals from leaking through.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess