EN
  • EN
  • DE

PE4250

Part No PE4250
Manufacturer Peregrine Semiconductor
Description SPDT UltraCMOS RF Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 1236775-PE4250
Manufacturer Homepage www.peregrine-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE4250 CAD Model

Description

The PE4250 is a high-linearity UltraCMOS™ RF switch from Peregrine Semiconductor. This SPDT (Single Pole Double Throw) switch is designed for a variety of wireless applications requiring low insertion loss, high isolation, and excellent linearity performance. It operates over a wide frequency range and is suitable for switching RF signals in cellular, Wi-Fi, and other wireless communication systems. It's manufactured using Peregrine's UltraCMOS™ process technology, which delivers superior RF performance and reliability.

Applications

  • Cellular Base Stations: Used for antenna selection and signal routing in cellular base stations.
  • Wi-Fi Systems: Implemented in Wi-Fi routers and access points for antenna diversity and switching.
  • Software-Defined Radios (SDR): Used in SDR systems for flexible RF signal routing.
  • Test and Measurement Equipment: Provides signal switching in RF test and measurement instruments.
  • Satellite Communication Systems: Offers RF switching in satellite applications.

Features

  • Single Pole Double Throw (SPDT) Configuration: Provides flexible signal routing capabilities.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Isolation: Prevents signal leakage between ports.
  • High Linearity: Minimizes signal distortion.
  • Wide Frequency Range: Operates over a broad frequency range.
  • UltraCMOS™ Technology: Delivers superior RF performance and reliability.

Benefits

  • Improved System Performance: Low insertion loss and high isolation enhance system performance.
  • Flexible Signal Routing: SPDT configuration provides flexible signal routing capabilities.
  • Reduced Distortion: High linearity minimizes signal distortion.
  • Wideband Operation: Operates over a broad frequency range, supporting various wireless standards.
  • High Reliability: UltraCMOS™ technology ensures high reliability.

Additional Details

The PE4250 typically operates with a single positive supply voltage. The datasheet specifies the detailed RF performance parameters, including insertion loss, isolation, return loss, and linearity. The control voltage levels are also specified in the datasheet. Proper impedance matching is critical for optimal performance. The device is typically packaged in a small surface-mount package. Consult the datasheet for detailed specifications and application guidelines, including recommended PCB layout and component selection for impedance matching and signal routing. ESD protection is usually integrated, but proper handling precautions should still be observed.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess