EN
  • EN
  • DE

PE42672

Part No PE42672
Manufacturer Peregrine Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Peregrine Semiconductor
Win Source Part Number 271910-PE42672
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PE42672 CAD Model

Description

The PE42672 is a high-performance SPDT (Single Pole Double Throw) RF switch from Peregrine Semiconductor, designed using their UltraCMOS® technology. This switch is engineered for use in various wireless communication systems, providing excellent isolation, low insertion loss, and high linearity.

Applications

  • Cellular Infrastructure
  • Wireless LAN (WLAN)
  • Test and Measurement Equipment
  • Automated Test Equipment (ATE)
  • General Purpose RF Switching

Features

  • SPDT Configuration: Offers a single-pole, double-throw configuration for versatile signal routing.
  • UltraCMOS® Technology: Leverages Peregrine's UltraCMOS® process, ensuring superior RF performance.
  • Low Insertion Loss: Minimizes signal attenuation when the switch is in the ON state.
  • High Isolation: Provides excellent isolation between the input and output ports, reducing signal leakage.
  • High Linearity: Ensures minimal signal distortion, maintaining signal integrity.
  • Positive Voltage Control: Uses a positive voltage for control, simplifying integration with other components.
  • Wide Frequency Range: Operates effectively across a broad range of RF frequencies.
  • Small Form Factor: Available in a compact package for space-constrained applications.

Benefits

  • Improved Signal Integrity: High isolation and low insertion loss help maintain signal integrity in RF systems.
  • Reduced System Complexity: Simplifies RF design with easy-to-use positive voltage control.
  • Space Savings: Small form factor allows for compact and efficient board layouts.
  • Enhanced Performance: Provides a reliable and high-performance solution for RF switching needs.
  • Cost-Effective: Offers a cost-competitive solution compared to other RF switch technologies.

Additional Details

The PE42672 typically exhibits an insertion loss of around 0.5 dB at 2 GHz and an isolation of approximately 28 dB at the same frequency. It is controlled using a positive voltage, and the control logic is CMOS compatible. It is available in a small QFN package to minimize board space. This switch provides a robust solution for various RF applications where signal routing is critical.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
TDK Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Sanken
Lowest to $1.7533
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess