EN
  • EN
  • DE

P16CV304LE

Part No P16CV304LE
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 265565-P16CV304LE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P16CV304LE CAD Model

Description

The P16CV304LE from Pericom is a high-performance clock buffer designed for various applications requiring precise clock distribution and signal integrity. It serves as a fanout buffer, taking a single clock input and producing multiple identical clock outputs, ensuring minimal skew and jitter. This device is commonly used in networking equipment, servers, and other high-speed digital systems where reliable clock signals are critical for optimal performance.

Applications:

  • Networking Equipment: Routers, switches, and hubs utilize the P16CV304LE to distribute clock signals for synchronization and data transfer.
  • Server Systems: Used in server motherboards and backplanes for clock distribution to CPUs, memory controllers, and peripheral devices.
  • Data Storage Systems: Implemented in storage arrays and controllers to provide precise clock signals for data synchronization and retrieval.
  • High-Speed Digital Circuits: Applied in any digital system that requires multiple synchronized clock signals, such as telecommunications equipment and industrial control systems.

Features:

  • Low Skew: Designed to minimize skew between output clock signals, ensuring consistent timing across all outputs.
  • Low Jitter: Provides clean clock signals with minimal jitter, reducing timing uncertainties and improving system performance.
  • Multiple Outputs: Offers multiple identical clock outputs from a single input, simplifying clock distribution.
  • High-Speed Operation: Supports high-frequency clock signals, enabling use in demanding high-speed applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in different system environments.
  • Low Power Consumption: Optimized for low power consumption, reducing heat generation and improving energy efficiency.

Benefits:

  • Improved System Performance: Minimizing skew and jitter in clock signals leads to enhanced system performance and reliability.
  • Simplified Clock Distribution: Multiple outputs from a single device simplify clock distribution and reduce the need for multiple clock buffers.
  • Reduced Timing Uncertainties: Clean clock signals with low jitter reduce timing uncertainties and improve data integrity.
  • Enhanced Design Flexibility: Wide operating voltage range provides flexibility in different system designs.
  • Lower Power Consumption: Low power consumption reduces heat generation and improves energy efficiency, contributing to a greener system design.

Additional Details:

The P16CV304LE is typically available in surface-mount packages, such as TSSOP or SOIC, which are suitable for automated assembly processes. It is designed to operate within a specific temperature range, usually industrial or commercial grade, and is compliant with industry standards for clock distribution devices. The specific output frequency and drive strength can vary depending on the configuration and application requirements. Detailed specifications, including input/output impedance, propagation delay, and power supply requirements, are available in the device's datasheet.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess