The P17CB140A, manufactured by Pericom (now Diodes Incorporated), is a high-performance clock buffer designed to distribute clock signals with minimal skew and jitter. It is typically used in applications requiring precise timing and synchronization across multiple devices or subsystems. This clock buffer ensures signal integrity and reliable clock distribution in complex electronic systems.
Applications:
- Clock distribution in servers and workstations
- Networking equipment (routers, switches)
- Data storage systems
- High-speed data communication systems
- Telecommunication infrastructure
Features:
- Low additive jitter
- High fanout
- Low propagation delay
- Wide operating frequency range
- 3.3V operating voltage
- Output Enable (OE) control
- Available in various package options (e.g., TSSOP)
Benefits:
- Improved system performance due to reduced clock skew and jitter
- Increased system reliability through stable and accurate clock distribution
- Simplified clock tree design
- Reduced BOM cost by minimizing the number of clock distribution components
- Enhanced signal integrity
Additional Details:
The P17CB140A is designed to meet the demanding requirements of high-speed digital systems. Its low jitter performance ensures that clock signals are delivered with minimal distortion, which is critical for maintaining data integrity. The device features a high fanout, allowing it to drive multiple loads without significant signal degradation. The wide operating frequency range makes it suitable for a variety of applications. The specific technical specifications, such as the exact frequency range, fanout number, and jitter performance, can be found in the official datasheet provided by Diodes Incorporated. The availability in various package options provides flexibility in PCB design and manufacturing.