EN
  • EN
  • DE

WT7525S

Part No WT7525S
Manufacturer Weltrend
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Weltrend
Win Source Part Number 403516-WT7525S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WT7525S CAD Model

Description

The WT7525S is a power supply supervisor IC manufactured by Weltrend. It is commonly used in ATX power supplies to provide essential protection and monitoring features. This IC integrates over-voltage protection (OVP), under-voltage protection (UVP), and over-current protection (OCP), ensuring the stable and safe operation of the power supply and the connected system. It also generates a power good (PG) signal to indicate when the power supply's output voltages are within acceptable limits, allowing the system to start safely.

Applications

  • ATX Power Supplies: Found in desktop computer power supplies to supervise and protect the system from power-related issues.
  • Industrial Power Supplies: Can be used in industrial power supply units requiring similar protection features.
  • Server Power Systems: Applicable to server power supplies to enhance system reliability.

Features

  • Over-Voltage Protection (OVP): Protects the +5V, +12V, and +3.3V power rails from over-voltage conditions.
  • Under-Voltage Protection (UVP): Prevents the system from operating with low voltage levels.
  • Over-Current Protection (OCP): Limits the output current to protect the power supply and connected devices from excessive current draw.
  • Power Good (PG) Signal: Generates a signal to indicate when the power supply's output voltages are stable and within specified limits.
  • Remote On/Off Control: Allows the power supply to be turned on and off remotely.

Benefits

  • Enhanced System Protection: Protects the system's components from damage caused by voltage or current fluctuations.
  • Improved Power Supply Reliability: Ensures stable power delivery, increasing the power supply's lifespan.
  • Prevention of Hardware Failure: OVP, UVP, and OCP features prevent hardware failures due to power-related problems.
  • Simplified Power Supply Design: Integrates multiple protection functions into a single IC, simplifying the design process.
  • Compliance with Safety Standards: Helps power supplies meet industry safety and performance standards.

Additional Details

The WT7525S operates within specific voltage and temperature ranges, as outlined in its datasheet. External components, such as resistors and capacitors, are typically required to set the protection thresholds. The datasheet contains application circuits and guidelines for proper implementation. Weltrend provides detailed documentation, including electrical characteristics, timing diagrams, and application notes, to assist in designing reliable and efficient power supplies using this IC. The specific package type and pinout details can be found in the datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess