The LC651104F-4E92 from ON Semiconductor is a highly integrated, low-power microcontroller that is optimized for use in a variety of applications where efficiency and reliability are critical. This robust microcontroller is designed to deliver high performance with minimal power consumption, making it an ideal choice for portable and power-sensitive devices.
Key Features
- Integrated Circuit (IC): The LC651104F-4E92 is built on a sophisticated IC architecture that ensures smooth operation and a high degree of functionality.
- Low Power Consumption: With advanced power management features, this microcontroller is engineered to maintain functionality while keeping power usage to a minimum.
- Memory: It comes equipped with ample memory, including both RAM and ROM, to handle complex tasks and data storage requirements.
- Peripheral Integration: The device includes a range of integrated peripherals, which can reduce the need for additional components and simplify the design process.
- High Reliability: ON Semiconductor's commitment to quality means that the LC651104F-4E92 is designed for reliability, ensuring stable operation throughout its lifespan.
Applications
The LC651104F-4E92 is versatile enough to be used in a wide array of applications. Its efficiency and integrated features make it particularly well-suited for:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Portable Devices
- Internet of Things (IoT) Devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
Typically 5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SOP (Small Outline Package) |
For designers and engineers looking for a microcontroller that offers both performance and power efficiency, the LC651104F-4E92 from ON Semiconductor is a compelling option. Its combination of integrated features, reliability, and versatility makes it a go-to component for a multitude of electronic applications.