EN
  • EN
  • DE

PI2PCIE412ZHE

Part No PI2PCIE412ZHE
Manufacturer Pericom
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Pericom
Win Source Part Number 347842-PI2PCIE412ZHE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI2PCIE412ZHE CAD Model

Description

The PI2PCIE412ZHE is a PCIe (Peripheral Component Interconnect Express) ReDriver IC from Pericom (now Diodes Incorporated). It is designed to improve signal integrity in high-speed PCIe applications by compensating for signal attenuation and Inter-Symbol Interference (ISI). This allows for longer trace lengths on PCBs and improved system reliability.

Applications:

  • Servers and Data Centers: Improves PCIe signal quality for connections between CPUs, GPUs, and storage devices.
  • Desktop Computers and Workstations: Enhances PCIe performance for graphics cards, SSDs, and other peripherals.
  • Laptop and Notebook Computers: Maintains signal integrity in compact and power-constrained designs.
  • Storage Systems (SSDs, NVMe Drives): Ensures reliable high-speed data transfer for storage devices.
  • Expansion Cards: Boosts signal strength for PCIe add-in cards.

Features:

  • PCIe Gen4 Compliance: Supports high-speed PCIe Gen4 data rates (16 GT/s).
  • Adjustable Equalization: Allows fine-tuning of the signal to compensate for channel loss at different frequencies.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Transparent ReDriver: Minimizes latency and maintains protocol transparency.
  • Compact Package: Available in small form factor packages for space-constrained applications.

Benefits:

  • Improved Signal Integrity: Reduces bit error rates (BER) and ensures reliable data transmission.
  • Extended Channel Reach: Enables longer PCB traces and cable lengths without significant signal degradation.
  • Enhanced System Performance: Allows for higher data transfer rates and improved overall system responsiveness.
  • Reduced System Cost: Optimizes signal quality, potentially reducing the need for expensive PCB materials or complex routing techniques.
  • Minimal Latency: Transparent ReDriver design ensures minimal impact on system latency.

Additional Details:

The PI2PCIE412ZHE operates typically from a 3.3V supply. Detailed specifications, including specific equalization ranges, power consumption figures, and supported PCIe data rates, are found in the product datasheet. The package type is typically a small QFN or similar, designed for surface mounting. The transparent ReDriver architecture minimizes the impact on system latency, which is critical for high-performance applications. The adjustable equalization is crucial for optimizing signal performance in various applications and PCB layouts.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess