EN
  • EN
  • DE

PI3A125CEX

Part No PI3A125CEX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274263-PI3A125CEX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3A125CEX CAD Model

Description

The PI3A125CEX is a single-pole, double-throw (SPDT) analog switch from Pericom (now Diodes Incorporated). It's designed for low-voltage, low-resistance switching applications and is commonly used for signal routing and selection.

Applications:

  • Cell Phones and Smartphones: Used for audio and data signal switching.
  • Portable Media Players: Enables switching between different audio sources.
  • Tablet Computers: Used for routing audio and data signals.
  • GPS Devices: Facilitates switching between different antenna signals.
  • Data Acquisition Systems: Used for selecting different input channels.

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and distortion.
  • Wide Bandwidth: Supports high-frequency signals.
  • Low Voltage Operation: Operates from a low voltage supply, typically 1.8V to 5.5V.
  • Low Power Consumption: Conserves battery life in portable devices.
  • Small Package: Available in small form factor packages for space-constrained applications.

Benefits:

  • High Signal Integrity: Low Ron ensures minimal signal degradation.
  • Versatile Signal Routing: Enables flexible routing of analog and digital signals.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for integration in space-constrained applications.
  • Wide Operating Voltage: Can be used in a variety of low-voltage systems.

Additional Details:

The PI3A125CEX is a low-voltage analog switch that typically operates from a supply voltage of 1.8V to 5.5V. The on-resistance (Ron) is a key parameter and is typically very low (e.g., a few ohms). The bandwidth is typically high, allowing it to switch high-frequency signals without significant attenuation. Detailed specifications, including Ron values, bandwidth, and supply voltage range, are found in the product datasheet. The package is typically a small SOT or QFN package, designed for surface mounting.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess