EN
  • EN
  • DE

PI3B3245LX

Part No PI3B3245LX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347873-PI3B3245LX
Popularity Low
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian PI3B3245LX CAD Model

Description

The PI3B3245LX from Pericom is a high-bandwidth, 32-bit bus switch optimized for high-speed signal routing and isolation. This device is designed to minimize signal degradation and propagation delay, making it suitable for performance-critical applications where data integrity is paramount. It facilitates efficient data routing and switching within complex digital systems, particularly those involving wide data buses.

Applications:

  • High-speed data acquisition systems
  • Bus isolation and segmentation in large systems
  • Memory bank switching and management
  • Signal routing in networking equipment and servers
  • High-performance computing
  • Any application requiring fast and clean signal switching on a wide bus

Features:

  • Extremely Low On-Resistance (Ron): Minimizes signal attenuation and insertion loss, preserving signal integrity on 32-bit buses.
  • Ultra-Fast Switching Speed: Enables rapid signal transitions, crucial for high-speed data transfer.
  • High Bandwidth: Accommodates high-frequency signals without significant distortion.
  • Bi-directional Data Flow: Supports data transmission in either direction, increasing design flexibility.
  • Minimal Propagation Delay: Reduces latency in signal paths, improving overall system performance.
  • Low Power Consumption: Optimizes energy efficiency for high-density systems.
  • TTL-Compatible Control Inputs: Simplifies interfacing with standard logic circuits.

Benefits:

  • Enhanced Signal Integrity: Extremely low Ron and fast switching speeds ensure minimal signal degradation on wide buses.
  • Improved System Performance: High bandwidth and minimal propagation delay contribute to faster data transfer rates.
  • Greater Design Flexibility: Bi-directional data flow enables versatile system architectures.
  • Reduced Power Consumption: Low power operation optimizes energy use in complex systems.
  • Simplified System Integration: TTL-compatible inputs streamline interfacing with existing logic.

Additional Details:

The PI3B3245LX bus switch is designed to operate at standard voltage levels, ensuring compatibility with modern digital systems. Its primary application lies in high-speed data paths where maintaining signal integrity across a wide 32-bit bus is paramount. This device is commonly used to switch between memory resources or to isolate segments of a bus. The ultra-low on-resistance ensures that data signals pass through with minimal attenuation. Its fast switching speed reduces latency. The bi-directional capability makes it suitable for applications where data flow changes dynamically. Internal ESD protection safeguards the device from electrostatic discharge events. This component is frequently used in high-end computing and telecommunications equipment. The TTL-compatible inputs allow for direct interfacing with many common microcontrollers and microprocessors without requiring additional level-shifting circuitry.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess