EN
  • EN
  • DE

PI3B3245QX

Part No PI3B3245QX
Manufacturer Pericom
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Pericom
Win Source Part Number 347874-PI3B3245QX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B3245QX CAD Model

Description

The PI3B3245QX from Pericom is a 32-bit bus switch designed for high-performance applications where signal integrity and minimal propagation delay are critical. This device provides a versatile switching solution for routing signals in various digital systems, particularly where a wide data path is required. It is often used in applications requiring isolation and minimal signal distortion.

Applications:

  • High-speed data routing
  • Bus isolation and segmentation
  • Signal switching in communication systems
  • Memory interfacing
  • Level translation
  • High-performance computing

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and insertion loss, preserving signal integrity across 32 bits.
  • High Bandwidth: Supports high-frequency signals without significant degradation.
  • Fast Switching Speed: Enables rapid signal transitions, crucial for high-speed data transfer.
  • Bi-directional Signal Path: Allows data to flow in either direction, providing design flexibility.
  • Low Power Consumption: Reduces power dissipation for energy-efficient operation.
  • TTL-Compatible Control Inputs: Simplifies interfacing with standard logic circuits.

Benefits:

  • Improved Signal Integrity: Low on-resistance and high bandwidth maintain signal quality across a wide data path.
  • Increased System Performance: Fast switching speed enables faster data transfer rates.
  • Enhanced Design Flexibility: Bi-directional signal path allows for versatile configurations.
  • Reduced Power Consumption: Low power operation minimizes energy usage.
  • Simplified System Integration: TTL-compatible inputs facilitate easy interfacing.

Additional Details:

The PI3B3245QX operates from a standard supply voltage and is designed to minimize signal reflections and crosstalk, which are essential in high-speed digital systems. The device is commonly used for switching signals between different sections of a circuit board or for isolating sensitive circuits. Its bi-directional nature makes it suitable for applications where data needs to flow in both directions. The low on-resistance ensures minimal signal attenuation. The TTL-compatible control inputs allow for easy integration with various microcontrollers and microprocessors. The device features efficient heat dissipation. ESD protection circuits are built in to prevent damage from static electricity. The wide 32-bit data path makes it suitable for applications where high-bandwidth data transfer is required, such as in high-performance computing and data processing systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess