EN
  • EN
  • DE

PI3B4010NCX

Part No PI3B4010NCX
Manufacturer Pericom
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 274352-PI3B4010NCX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3B4010NCX CAD Model

Description

The PI3B4010NCX from Pericom is a high-bandwidth, 4-channel bus switch designed for high-speed signal switching applications. It is specifically engineered to provide a clean and efficient signal path, ensuring reliable data transmission with minimal signal degradation. This switch is often used in systems that require rapid data transfer and signal routing.

Applications:

  • High-Speed Data Routing: Commonly used in servers, networking equipment, and high-performance computing systems.
  • Signal Multiplexing/Demultiplexing: Facilitates the selection or distribution of signals in circuit designs.
  • Bus Isolation: Provides isolation between different bus segments to prevent noise and interference.
  • Portable Devices: Used in devices like laptops and smartphones to switch data paths.
  • Data Acquisition Systems: Employed in data acquisition systems for high-fidelity signal switching.

Features:

  • Low On-Resistance (Ron): Minimizes signal attenuation and distortion, thus ensuring high signal integrity.
  • High Bandwidth: Supports high-speed data transmission, meeting the requirements of demanding systems.
  • Minimal Propagation Delay: Reduces latency in signal switching, improving overall system performance.
  • Bidirectional Signal Switching: Allows signals to flow in both directions for design flexibility.
  • Low Power Consumption: Optimizes power efficiency, making it suitable for battery-powered applications.
  • Enable/Disable Control: Provides precise control over the switching function for flexible system configuration.
  • Compact Package: Enables space-saving board layouts.

Benefits:

  • Improved Signal Integrity: Ensures minimal signal degradation, leading to more reliable data transmission.
  • Enhanced System Performance: Reduces latency with faster switching speeds.
  • Greater Design Flexibility: Offers control in implementing complex switching functions.
  • Optimized Power Efficiency: Extends battery life and reduces system power requirements.
  • Simplified Board Layout: Reduces component count, saving space and cost.
  • Increased System Reliability: Protects against noise and interference, enhancing system stability.

The PI3B4010NCX is typically available in a small surface-mount package. Refer to the manufacturer's datasheet for specific package type and pinout details, as well as voltage requirements and operating temperature range. It provides a reliable solution for high-performance signal switching.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess