EN
  • EN
  • DE

PI3C32X245B

Part No PI3C32X245B
Manufacturer Pericom
Description 2.5V/3.3V, High Bandwidth, Hot Insertion 16-Bit, 2-Port, Bus Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237388-PI3C32X245B
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3C32X245B CAD Model

Description

The PI3C32X245B is a 3.3V, 32-bit to 64-bit multiplexer/demultiplexer bus switch from Pericom Semiconductor (now Diodes Incorporated). It is designed for high-speed signal routing and isolation in various digital systems, particularly in applications requiring bidirectional data transfer and signal switching. This device offers low insertion loss, low crosstalk, and high bandwidth for optimal signal integrity.

Applications:

  • Bus Switching
  • Signal Routing
  • Multiplexing
  • Demultiplexing
  • Data Isolation

Features:

  • 32-Bit to 64-Bit Multiplexer/Demultiplexer: Provides flexible signal routing options.
  • Low Insertion Loss: Minimizes signal attenuation for optimal performance.
  • Low Crosstalk: Reduces signal interference between channels.
  • High Bandwidth: Supports high-speed data transfer.
  • 3.3V Operation: Compatible with 3.3V logic systems.

Benefits:

  • Improved Signal Integrity: Low insertion loss and crosstalk ensure high-quality signal transmission.
  • Increased System Performance: High bandwidth supports high-speed data transfer.
  • Flexible Signal Routing: Multiplexer/demultiplexer functionality allows for versatile signal routing.
  • Simplified Circuit Design: Reduces component count and board space.
  • Enhanced System Reliability: Designed for stable operation in various environments.

Technical Specifications:

  • Supply Voltage: 3.0V to 3.6V (Typically 3.3V)
  • Bandwidth: Typically 500 MHz or higher
  • Insertion Loss: Typically less than 1 dB
  • Crosstalk: Typically less than -40 dB
  • On-Resistance (RON): Typically around 5 Ohms
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: QFN, TSSOP, or other small-footprint packages

The PI3C32X245B is commonly used in computer systems, communication equipment, and other digital systems where high-speed signal routing and isolation are critical. Its multiplexer/demultiplexer functionality allows for flexible signal routing, and its low insertion loss and crosstalk ensure high-quality signal transmission. The high bandwidth supports high-speed data transfer, making it suitable for demanding applications.

Diodes Incorporated (formerly Pericom Semiconductor) is a reputable manufacturer of high-performance analog and mixed-signal ICs, and the PI3C32X245B is a popular choice for designers looking for a reliable and high-performance bus switch. The device is supported by Diodes Incorporated's documentation and application notes, which provide detailed information on how to use the device in various applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3219 $59.7942
43+ $2.7256 $117.2008
66+ $2.6405 $174.2730
91+ $2.5553 $232.5323
117+ $2.4701 $289.0017
157+ $2.2146 $347.6922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess