EN
  • EN
  • DE

PI3USB20L

Part No PI3USB20L
Manufacturer Pericom
Description 3.3V, Wide Bandwidth, 4-Channel, 2:1 Mux/DeMux USB 2.0 Switch w/ SiNGLE ENABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237442-PI3USB20L
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3USB20L CAD Model

Description

The PI3USB20L is a high-bandwidth USB 2.0 switch manufactured by Pericom (now Diodes Incorporated). It is designed to switch between two different USB 2.0 sources to a common USB connector, or vice-versa. It features low on-resistance and capacitance, making it ideal for high-speed data transfer applications while minimizing signal degradation.

Applications:

  • Mobile Devices: Switching between different USB hosts (e.g., host port and OTG port) in smartphones and tablets.
  • Laptop Computers: Selecting between multiple USB ports or internal USB devices.
  • Docking Stations: Routing USB signals from different devices connected to the docking station.
  • USB Hubs: Switching between different USB connections for flexibility in port allocation.
  • Automotive Infotainment Systems: Switching between different USB sources for audio, video, and data.

Features:

  • High Bandwidth: Supports USB 2.0 high-speed data transfer rates (up to 480 Mbps).
  • Low On-Resistance: Minimizes signal attenuation and improves signal integrity.
  • Low Capacitance: Reduces signal distortion and crosstalk.
  • Single Supply Operation: Operates from a single 3.3V power supply.
  • Small Package: Available in a small package for space-constrained applications.
  • Bi-Directional Switching: Supports bi-directional signal flow.

Benefits:

  • Improved Signal Integrity: Low on-resistance and capacitance ensure minimal signal degradation.
  • High-Speed Data Transfer: Supports USB 2.0 high-speed data transfer rates.
  • Flexible Port Switching: Allows for easy switching between different USB sources.
  • Compact Design: Small package simplifies integration into space-constrained devices.
  • Reduced Power Consumption: Low power consumption makes it suitable for battery-powered applications.

Additional Details:

The PI3USB20L is commonly available in QFN (Quad Flat No-Leads) packages. Its key specifications include on-resistance, off-capacitance, and bandwidth. It is designed to be controlled by a GPIO (General Purpose Input/Output) pin. The operating temperature range is typically between -40°C to +85°C. Detailed electrical characteristics, timing diagrams, and package dimensions can be found in the Diodes Incorporated datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess