EN
  • EN
  • DE

PI5C3306L

Part No PI5C3306L
Manufacturer Pericom
Description 2-Bit Bus Switch with Active Low Enables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237552-PI5C3306L
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian PI5C3306L CAD Model

Description

The PI5C3306L is a 2-Bit, 2-Port Bus Exchange Switch from Pericom Semiconductor Corporation (now Diodes Incorporated). It is designed for high-speed switching applications, allowing data to be routed between different buses or ports efficiently.

Applications:

  • Bus Isolation
  • Data Multiplexing
  • Signal Routing
  • Networking Equipment
  • Computer Systems

Features:

  • 2-Bit, 2-Port Bus Exchange Switch: Allows bidirectional data flow between two ports.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Supports high-speed data transmission.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Fast Switching Speed: Provides fast switching speeds for high-performance applications.
  • TTL Compatible Control Inputs: Compatible with TTL logic levels for easy interfacing.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Efficient Data Routing: Allows efficient routing of data between different buses or ports.
  • High-Speed Performance: Supports high-speed data transmission with minimal signal degradation.
  • Versatile Application: Suitable for various switching and multiplexing applications.
  • Simplified Design: TTL compatible control inputs simplify the interface to other logic devices.
  • Compact Solution: Small package size allows for integration into space-constrained systems.

Additional Details:

The PI5C3306L is typically controlled by logic signals that determine the data path through the switch. The datasheet provides detailed information about the electrical characteristics, switching speeds, and control logic requirements for the device. It's crucial to follow the datasheet specifications to ensure proper operation and optimal performance in the intended application.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9196 $59.7740
155+ $0.7546 $116.9630
240+ $0.7310 $175.4400
330+ $0.7075 $233.4750
425+ $0.6839 $290.6575
570+ $0.6131 $349.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess