EN
  • EN
  • DE

PI5USB2543ZHEX

Part No PI5USB2543ZHEX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084781-PI5USB2543ZHEX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI5USB2543ZHEX CAD Model

Description

The PI5USB2543ZHEX is a USB 2.0 High-Speed Quad Port Power Switch with Battery Charging Detection, manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is designed to provide power distribution and charging capabilities for USB ports, commonly used in hubs, docking stations, and other multi-port USB applications. It incorporates battery charging detection circuitry, compliant with various charging standards, allowing for optimized charging of portable devices.

Applications

  • USB hubs
  • Docking stations
  • Laptop computers
  • Desktop computers
  • USB charging ports

Features

  • Quad Port Power Switch: Provides power switching for four USB ports.
  • USB 2.0 High-Speed: Supports data transfer rates up to 480 Mbps.
  • Battery Charging Detection: Detects various battery charging standards, including DCP, CDP, and SDP.
  • Over-Current Protection: Protects the USB ports and connected devices from over-current conditions.
  • Over-Voltage Protection: Safeguards against voltage surges.
  • Short-Circuit Protection: Protects against short-circuit conditions.
  • Power-Good Output: Indicates the status of the power supply.
  • Operating Voltage: Typically operates at 5V.
  • Package: Available in space-saving packages like QFN.

Benefits

  • Optimized Battery Charging: Battery charging detection ensures efficient and compliant charging of various devices.
  • Robust Protection: Over-current, over-voltage, and short-circuit protection enhance system reliability.
  • High-Speed Data Transfer: USB 2.0 support enables fast data transfer rates.
  • Simplified Design: Integrated features reduce the need for external components.
  • Enhanced System Safety: Protects both the host system and connected devices from damage.

The PI5USB2543ZHEX typically comes in a QFN package for surface mounting. It includes status indication pins for each port. The device is designed to operate over a wide temperature range. The integrated over-current protection ensures safe operation. It simplifies the design of USB charging and power distribution systems. The device is used in applications requiring safe and efficient charging of portable devices via USB ports. Its compliance with USB charging specifications ensures interoperability with a wide range of devices. The PI5USB2543ZHEX provides a complete solution for USB power management and charging in a single integrated circuit.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0453 $62.7180
135+ $0.8570 $115.6950
210+ $0.8304 $174.3840
290+ $0.8039 $233.1310
375+ $0.7773 $291.4875
500+ $0.6965 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess