EN
  • EN
  • DE

PI6C2305-1HWI

Part No PI6C2305-1HWI
Manufacturer Pericom
Description 3.3V Zero-Delay Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237590-PI6C2305-1HWI
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2305-1HWI CAD Model

Description

The PI6C2305-1HWI is a low skew, 2.5V and 3.3V compatible clock buffer manufactured by Pericom (now Diodes Incorporated). It's designed to distribute clock signals with minimal skew and jitter, making it suitable for high-performance digital systems.

Applications:

  • Motherboards: Distributes clock signals to various components, such as CPUs, chipsets, and memory.
  • Networking Equipment: Provides clock signals for network processors, switches, and routers.
  • Graphics Cards: Distributes clock signals for GPUs and memory controllers.
  • Industrial Control Systems: Provides clock signals for time-critical applications.
  • Test and Measurement Equipment: Distributes clock signals for precise timing and synchronization.

Features:

  • Low Skew: Minimizes the difference in arrival time of clock signals at different destinations.
  • Low Jitter: Reduces timing variations in the clock signal.
  • 2.5V and 3.3V Compatible: Supports both 2.5V and 3.3V power supplies.
  • Multiple Outputs: Provides multiple buffered clock outputs.
  • High Fanout: Can drive multiple loads without significant signal degradation.
  • Small Package Size: Allows for compact PCB design.

Benefits:

  • Improved System Performance: Low skew and jitter ensure reliable and accurate clocking of digital circuits.
  • Reduced Timing Errors: Minimizes timing uncertainties, improving system stability.
  • Flexible Design: Supports both 2.5V and 3.3V power supplies.
  • Simplified Clock Distribution: Provides multiple buffered clock outputs.
  • Reduced Board Space: Small package size enables miniaturization of electronic products.

Additional Details:

The PI6C2305-1HWI typically features a very low output skew, ensuring that all outputs switch at nearly the same time. This is crucial for maintaining timing margins in high-speed digital systems. The device also exhibits low additive jitter, minimizing the introduction of noise into the clock signal. The PI6C2305-1HWI is commonly available in a small surface-mount package, such as a TSSOP or QSOP, facilitating high-density board layouts. The datasheet will specify the output frequency range, output impedance, and other key performance parameters. Enable/disable control inputs may be provided to allow for power saving or clock gating. The device is designed to operate over a wide temperature range and is typically RoHS compliant. Termination recommendations are also generally provided in the datasheet to maintain signal integrity.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess