EN
  • EN
  • DE

TPA3101D2RGZRG4

Part No TPA3101D2RGZRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 10-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271821-TPA3101D2RGZRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA3101D2RGZRG4 CAD Model

Description

The TPA3101D2RGZRG4 is a high-fidelity, class-D audio amplifier from Texas Instruments designed to deliver premium sound quality with high efficiency. This integrated circuit is part of TI's extensive audio amplifier portfolio and is perfect for a wide range of audio applications due to its impressive power output and minimal power loss.

Key Features

  • Output Power: The device is capable of delivering up to 20W per channel into an 8Ω load with less than 0.5% THD+N from a 25V supply, ensuring powerful and clear audio performance for both home and professional audio setups.
  • High Efficiency: With its class-D operation, the TPA3101D2RGZRG4 achieves greater than 90% power efficiency, which not only reduces energy consumption but also minimizes heat generation, enhancing system reliability.
  • Advanced Modulation Scheme: The amplifier utilizes TI's proprietary PurePath™ technology, which ensures low distortion and high-quality sound reproduction, making it ideal for high-definition audio systems.
  • Thermal and Overcurrent Protection: Built-in features protect the device against overheating and overcurrent conditions, which helps to prevent damage to the amplifier and the speakers it drives.
  • Flexible Power Supply: The TPA3101D2RGZRG4 is designed to operate over a wide power supply range from 10V to 26V, allowing it to be used in a variety of power environments and applications.

Applications

The versatility of the TPA3101D2RGZRG4 makes it suitable for a broad array of audio applications, including:

  • Home Theater Systems
  • Television Soundbars
  • Powered Speakers
  • Active Subwoofers
  • Mini and Micro Component Systems

Package and Quality

The TPA3101D2RGZRG4 comes in a 48-pin VQFN (RGZ) package, which offers a compact footprint for space-constrained applications. The device is RoHS compliant and follows Texas Instruments' commitment to quality and environmental management, ensuring both high performance and sustainability.

You May Also Be Interested in

Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1893 $50.3539
56+ $1.7963 $100.5928
87+ $1.7402 $151.3974
119+ $1.6840 $200.3960
154+ $1.6279 $250.6966
206+ $1.4595 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess