EN
  • EN
  • DE

PI6C2405A-1HW

Part No PI6C2405A-1HW
Manufacturer Pericom
Description Zero-Delay Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237598-PI6C2405A-1HW
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PI6C2405A-1HW CAD Model

Description

The PI6C2405A-1HW is a high-performance, low-skew clock buffer manufactured by Pericom (now Diodes Incorporated). This device is designed to distribute clock signals with minimal skew and jitter, making it suitable for applications requiring precise timing and synchronization. It features a fanout of five outputs, allowing it to drive multiple loads simultaneously.

Applications

  • Clock distribution in motherboards
  • Networking equipment
  • Servers and workstations
  • Data storage systems
  • High-speed digital circuits

Features

  • 5 output clock buffer
  • Low additive jitter
  • Low skew
  • Operating frequency up to 200 MHz
  • 3.3V operating voltage
  • Output enable control
  • Industrial temperature range

Benefits

  • Improved system timing accuracy due to low skew and jitter
  • Increased system performance through reliable clock distribution
  • Reduced signal degradation
  • Simplified board layout
  • Enhanced system reliability

Additional Details

The PI6C2405A-1HW is designed to minimize clock skew between outputs, ensuring that clock signals arrive at different destinations with minimal timing differences. This is crucial in high-speed digital systems where precise timing is essential for proper operation. The device also exhibits low additive jitter, meaning it introduces very little additional noise to the clock signal. It operates from a 3.3V power supply and supports clock frequencies up to 200 MHz.

The output enable (OE) control allows the outputs to be disabled, which can be useful for power management or testing purposes. The PI6C2405A-1HW operates over an industrial temperature range, making it suitable for use in harsh environments. It is available in a small TSSOP package, which helps to minimize board space. The PI6C2405A-1HW is commonly used in applications where a single clock source needs to be distributed to multiple destinations with high accuracy and low skew.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4130 $67.0650
11+ $11.0060 $121.0660
17+ $10.6618 $181.2506
23+ $10.3176 $237.3048
29+ $9.9734 $289.2286
39+ $8.9420 $348.7380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess