EN
  • EN
  • DE

PI6C2409-1HL

Part No PI6C2409-1HL
Manufacturer Pericom
Description Zero-Delay Clock Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Pericom
Win Source Part Number 1237604-PI6C2409-1HL
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C2409-1HL CAD Model

Description

The PI6C2409-1HL is a low-skew, 2.5V Zero Delay Buffer (ZDB) manufactured by Pericom Semiconductor, now Diodes Incorporated. It is designed to distribute clock signals with minimal skew and delay.

Applications:

  • Clock Distribution: Used for distributing clock signals in various electronic systems.
  • Server Systems: Implemented in server systems for clock distribution.
  • Networking Equipment: Employed in networking equipment for clock distribution.
  • Computer Systems: Used in computer systems for clock distribution.
  • High-Speed Digital Circuits: Used in high-speed digital circuits for clock synchronization.

Features:

  • Zero Delay Buffer: Designed to minimize delay between input and output clock signals.
  • Low Skew: Offers low skew between output clock signals.
  • 2.5V Operation: Designed for 2.5V operation.
  • Multiple Outputs: Provides multiple output clock signals.
  • Low Jitter: Designed for low jitter performance.

Benefits:

  • Accurate Clock Distribution: Provides accurate clock distribution with minimal skew and delay.
  • Improved System Performance: Improves system performance by minimizing clock skew.
  • Reliable Clock Signals: Provides reliable clock signals for critical timing applications.
  • Simplified Clock Design: Simplifies clock design and reduces the need for complex clock synchronization circuits.
  • Low Noise: Designed for low noise operation.

Additional Details:

The PI6C2409-1HL operates with a supply voltage of 2.5V. The '-1HL' likely designates specific package type, number of outputs and temperature range. Key specifications include output skew, propagation delay, and jitter. Refer to the Pericom/Diodes Incorporated datasheet for detailed specifications, application notes, and package information. The datasheet specifies the operating frequency, output drive strength, and power consumption. This clock buffer is often used in high-speed digital systems where accurate clock timing is critical. It helps to maintain signal integrity and ensure proper operation of the system.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4694 $51.4290
85+ $1.2057 $102.4845
130+ $1.1680 $151.8400
180+ $1.1303 $203.4540
230+ $1.0926 $251.2980
310+ $0.9796 $303.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,304 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess