EN
  • EN
  • DE

PI6CV2304L

Part No PI6CV2304L
Manufacturer Pericom
Description 160 MHz Clock Buffers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pericom
Win Source Part Number 1237633-PI6CV2304L
Manufacturer Homepage www.pericom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6CV2304L CAD Model

Description

The PI6CV2304L is a high-performance, low-jitter clock generator designed for various networking and communication applications. It supports multiple clock outputs with independent frequency control, making it ideal for complex system designs where precise timing is critical. This device offers excellent phase noise performance and low power consumption, ensuring reliable operation and energy efficiency.

Applications

  • Networking equipment (routers, switches, hubs)
  • Servers and data centers
  • Storage systems
  • High-speed data communication systems
  • Telecom infrastructure

Features

  • Four independent clock outputs
  • Programmable output frequencies
  • Low phase noise and jitter
  • Wide frequency range
  • Low power consumption
  • 3.3V power supply operation
  • I2C interface for configuration
  • Clock Enable control for each output

Benefits

  • Improved system performance due to low jitter and precise clock control.
  • Reduced power consumption, leading to lower operating costs and increased energy efficiency.
  • Flexibility in system design with multiple independent clock outputs and programmable frequencies.
  • Simplified system integration thanks to the I2C interface for easy configuration.
  • Enhanced reliability with stable clock generation under varying operating conditions.

Additional Details

The PI6CV2304L operates from a 3.3V power supply. It supports a wide range of output frequencies, which can be programmed via the I2C interface. The device is available in a compact package, making it suitable for space-constrained applications. It features a jitter performance of less than 1 ps RMS, ensuring clean and stable clock signals. Detailed specifications including frequency ranges, jitter performance, and power consumption are available in the product datasheet.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5809 $61.1618
5+ $25.0924 $125.4620
8+ $24.3081 $194.4648
10+ $23.5239 $235.2390
13+ $22.7396 $295.6148
17+ $20.3869 $346.5773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess